Vishay Intertechnology, Inc. Aluminium Capacitors MAL217051152E3

Description
Vishay MAL217051152E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL217051152E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385634P
Aluminium Capacitors 2385634P
Vishay MAL217051152E3 Capacitor

Vishay MAL217051152E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385633
Aluminium Capacitors 2385633
Radial 1500µF 50V 16x31mm 105°C 10000h

Radial 1500µF 50V 16x31mm 105°C 10000h

Supplier's Site
Aluminium Capacitors - 2385634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385634
Aluminium Capacitors 2385634
Vishay MAL217051152E3 Capacitor

Vishay MAL217051152E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL217051152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217051152E3-ND
Aluminum Electrolytic Capacitors 56-MAL217051152E3-ND
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL217051152E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL217051152E3
Capacitors - Aluminum Electrolytic Capacitors MAL217051152E3
CAP ALUM 1500UF 20% 50V RADIAL

CAP ALUM 1500UF 20% 50V RADIAL

Supplier's Site
Cap, 1500Uf, 50V, Alu Elec, Radial; Capacitance Vishay - 78AH9040 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 50V, Alu Elec, Radial; Capacitance Vishay
78AH9040
Cap, 1500Uf, 50V, Alu Elec, Radial; Capacitance Vishay 78AH9040
CAP, 1500UF, 50V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes

CAP, 1500UF, 50V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1500Uf, 50V, Radial Rohs Compliant Vishay - 83AH9933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1500Uf, 50V, Radial Rohs Compliant Vishay
83AH9933
Cap, Aec-Q200, 1500Uf, 50V, Radial Rohs Compliant Vishay 83AH9933
CAP, AEC-Q200, 1500UF, 50V, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 1500UF, 50V, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385634P 2385633 56-MAL217051152E3-ND MAL217051152E3 78AH9040 83AH9933
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Uf, 50V, Alu Elec, Radial; Capacitance Vishay Cap, Aec-Q200, 1500Uf, 50V, Radial Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details