Vishay Intertechnology, Inc. Aluminium Capacitors MAL217050102E3

Description
Vishay MAL217050102E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL217050102E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385627
Aluminium Capacitors 2385627
Vishay MAL217050102E3 Capacitor

Vishay MAL217050102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385626
Aluminium Capacitors 2385626
Radial 1000µF 35V 12,5x25mm 105°C 8000h

Radial 1000µF 35V 12,5x25mm 105°C 8000h

Supplier's Site
Aluminium Capacitors - 2385627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385627P
Aluminium Capacitors 2385627P
Radial 1000µF 35V 12,5x25mm 105°C 8000h

Radial 1000µF 35V 12,5x25mm 105°C 8000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL217050102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217050102E3-ND
Aluminum Electrolytic Capacitors 56-MAL217050102E3-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL217050102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL217050102E3
Capacitors - Aluminum Electrolytic Capacitors MAL217050102E3
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site
Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Vishay - 78AH9037 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Vishay
78AH9037
Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Vishay 78AH9037
CAP, 1000UF, 35V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAP, 1000UF, 35V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Uf, 35V, Radial Rohs Compliant Vishay - 83AH9930 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Uf, 35V, Radial Rohs Compliant Vishay
83AH9930
Cap, Aec-Q200, 1000Uf, 35V, Radial Rohs Compliant Vishay 83AH9930
CAP, AEC-Q200, 1000UF, 35V, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000UF, 35V, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385627 2385626 56-MAL217050102E3-ND MAL217050102E3 78AH9037 83AH9930
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Vishay Cap, Aec-Q200, 1000Uf, 35V, Radial Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details