220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 525mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 220UF 20% 385V SNAP
CAP ALUM 220UF 20% 385V SNAP
220 385V 35x40mm 105 5000h
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4821PHBK-ND | MAL216358221E3 | MAL216358221E3 | 97C4777 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 220 385V 35X40Mm 105 5000H Vishay |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |