680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 336mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 680UF 20% 400V SNAP
680 400V 40x70mm 105 5000h
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL216356681E3-ND | MAL216356681E3 | 97C4772 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 680 400V 40X70Mm 105 5000H Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF |