Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL216356102E3

Description
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 230mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 230mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL216356102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL216356102E3-ND
Aluminum Electrolytic Capacitors MAL216356102E3-ND
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 230mOhm @ 100Hz 5000 Hrs @ 105°C

1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 230mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216356102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216356102E3
Capacitors - Aluminum Electrolytic Capacitors MAL216356102E3
CAP ALUM 1000UF 20% 400V SNAP

CAP ALUM 1000UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL216356102E3-ND MAL216356102E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C663U016EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1713264 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details