Vishay Intertechnology, Inc. Automotive SMD 150uF 80V Capacitor MAL216099703E3

Description
Cap Aluminum Lytic 150uF 80V 20% (16 X 16mm) SMD 430mA 1500h 150°C Automotive T/R Product overview: MAL216099703E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 80V, 430mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216099703E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 150uF 80V 20% (16 X 16mm) SMD 430mA 1500h 150°C Automotive T/R Product overview: MAL216099703E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 80V, 430mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216099703E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 150uF 80V Capacitor
58-MAL216099703E3
Automotive SMD 150uF 80V Capacitor 58-MAL216099703E3
Cap Aluminum Lytic 150uF 80V 20% (16 X 16mm) SMD 430mA 1500h 150°C Automotive T/R Product overview: MAL216099703E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 80V, 430mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216099703E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 80V 20% (16 X 16mm) SMD 430mA 1500h 150°C Automotive T/R Product overview: MAL216099703E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 80V, 430mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216099703E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4834PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4834PHTR-ND
Aluminum Electrolytic Capacitors 4834PHTR-ND
150µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C

150µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1349618-MAL216099703E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1349618-MAL216099703E3
Capacitors - Aluminum Electrolytic Capacitors 1349618-MAL216099703E3
Win Source Part Number: 1349618-MAL216099703 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Series: 160 CLA Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.630" Dia (16.00mm) Applications: Automotive Height - Seated (Max): 0.689" (17.50mm) Standard Package: 150 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 80 V Ratings: AEC-Q200 Impedance: 390 mOhms Lifetime @ Temp.: 1500 Hrs @ 150°C Polarization: Polar Surface Mount Land Size: 0.654" L x 0.654" W (16.60mm x 16.60mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Ripple Current @ Low Frequency: 258 mA @ 100 Hz

Win Source Part Number: 1349618-MAL216099703E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: 160 CLA
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.630" Dia (16.00mm)
Applications: Automotive
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 150
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Ratings: AEC-Q200
Impedance: 390 mOhms
Lifetime @ Temp.: 1500 Hrs @ 150°C
Polarization: Polar
Surface Mount Land Size: 0.654" L x 0.654" W (16.60mm x 16.60mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Ripple Current @ Low Frequency: 258 mA @ 100 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216099703E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216099703E3
Capacitors - Aluminum Electrolytic Capacitors MAL216099703E3
CAP ALUM 150UF 20% 80V SMD

CAP ALUM 150UF 20% 80V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL216099703E3 4834PHTR-ND 1349618-MAL216099703E3 MAL216099703E3
Product Name Automotive SMD 150uF 80V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers