Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL216099702E3

Description
100µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Request a Quote Datasheet
Description
100µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4833PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4833PHCT-ND
Aluminum Electrolytic Capacitors 4833PHCT-ND
100µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

100µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4833PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4833PHTR-ND
Aluminum Electrolytic Capacitors 4833PHTR-ND
100µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

100µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216099702E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216099702E3
Capacitors - Aluminum Electrolytic Capacitors MAL216099702E3
CAP ALUM 100UF 20% 80V SMD

CAP ALUM 100UF 20% 80V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
MAL216099702E3
Aluminum Electrolytic Capacitors - SMD MAL216099702E3
Aluminum Electrolytic Capacitors - SMD 100uF 80volts 150c 20% AEC-Q200

Aluminum Electrolytic Capacitors - SMD 100uF 80volts 150c 20% AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 4833PHCT-ND MAL216099702E3 MAL216099702E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers