330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
CAP ALUM 330UF 20% 50V SMD
Cap Aluminum Lytic 330uF 50V 20% (16 X 16mm) SMD 700mA 1500h 150°C Automotive T/R Product overview: MAL216099104E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 50V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216099104E3 can be used for catalog matching and distributor lookup.
CAP ALUM 330UF 20% 50V SMD
SMD Aluminium Electrolytic Capacitor, AEC-Q200 160 CLA Series, 330 F, 50 V, Radial Can - SMD RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL216099104E3TR-ND | 56-MAL216099104E3DKR-ND | 58-MAL216099104E3 | MAL216099104E3 | 84W7893 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive SMD 330uF 50V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 330 F, 50 V, Radial Can Smd Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |