Vishay Intertechnology, Inc. Battery Products - Batteries Rechargeable (Secondary) MAL216099101E3

Description
Manufacturer: AMIS Category: Battery Products - Batteries Rechargeable (Secondary) Packaging: Bulk Part Status: Obsolete Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Battery Products - Batteries Rechargeable (Secondary) Packaging: Bulk Part Status: Obsolete Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Batteries Rechargeable (Secondary) -  - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Rechargeable (Secondary)
Battery Products - Batteries Rechargeable (Secondary)
Manufacturer: AMIS Category: Battery Products - Batteries Rechargeable (Secondary) Packaging: Bulk Part Status: Obsolete Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)

Manufacturer: AMIS
Category: Battery Products - Batteries Rechargeable (Secondary)
Packaging: Bulk
Part Status: Obsolete
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Name Battery Products - Batteries Rechargeable (Secondary)
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1227 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details