Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL216060102E3

Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C
Request a Quote Datasheet
Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL216060102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL216060102E3-ND
Aluminum Electrolytic Capacitors MAL216060102E3-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216060102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216060102E3
Capacitors - Aluminum Electrolytic Capacitors MAL216060102E3
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL216060102E3-ND MAL216060102E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details