Vishay Intertechnology, Inc. Aluminium Capacitors MAL216056102E3

Description
Vishay MAL216056102E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL216056102E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800447
Aluminium Capacitors 2800447
Vishay MAL216056102E3 Capacitor

Vishay MAL216056102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800448
Aluminium Capacitors 2800448
Aluminium Capacitors Radial 1000uF 25V

Aluminium Capacitors Radial 1000uF 25V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL216056102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL216056102E3-ND
Aluminum Electrolytic Capacitors MAL216056102E3-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

Buy Now Datasheet
Cap, 1000Μf, 25V, 20%; Capacitance Vishay - 99Y1883 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 25V, 20%; Capacitance Vishay
99Y1883
Cap, 1000Μf, 25V, 20%; Capacitance Vishay 99Y1883
CAP, 1000µF, 25V, 20%; Capacitance:1000µF; Voltage Rating:25V; Product Range:MAL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:31mm; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 1000µF, 25V, 20%; Capacitance:1000µF; Voltage Rating:25V; Product Range:MAL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:31mm; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216056102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216056102E3
Capacitors - Aluminum Electrolytic Capacitors MAL216056102E3
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800447 2800448 MAL216056102E3-ND 99Y1883 MAL216056102E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 1000Μf, 25V, 20%; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details