Vishay Precision Group Aluminium Capacitors MAL216055222E3

Description
Vishay MAL216055222E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL216055222E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800438
Aluminium Capacitors 2800438
Vishay MAL216055222E3 Capacitor

Vishay MAL216055222E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800439
Aluminium Capacitors 2800439
Aluminium Capacitors Radial 2200uF 16V

Aluminium Capacitors Radial 2200uF 16V

Supplier's Site
Aluminum Electrolytic Capacitors - 4846PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4846PHBK-ND
Aluminum Electrolytic Capacitors 4846PHBK-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

Buy Now Datasheet
Capacitor, Alu Elec, 2200Uf, 16V, Radial; Capacitance Vishay - 85Y0052 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 2200Uf, 16V, Radial; Capacitance Vishay
85Y0052
Capacitor, Alu Elec, 2200Uf, 16V, Radial; Capacitance Vishay 85Y0052
CAPACITOR, ALU ELEC, 2200UF, 16V, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 2200UF, 16V, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216055222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216055222E3
Capacitors - Aluminum Electrolytic Capacitors MAL216055222E3
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800438 2800439 4846PHBK-ND 85Y0052 MAL216055222E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 2200Uf, 16V, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details