Vishay Intertechnology, Inc. Aluminium Capacitors MAL216055221E3

Description
Aluminium Capacitor Radial 16V 220uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitor Radial 16V 220uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800437
Aluminium Capacitors 2800437
Aluminium Capacitor Radial 16V 220uF 20%

Aluminium Capacitor Radial 16V 220uF 20%

Supplier's Site
Aluminium Capacitors - 2800436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800436
Aluminium Capacitors 2800436
Vishay MAL216055221E3 Capacitor

Vishay MAL216055221E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL216055221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL216055221E3-ND
Aluminum Electrolytic Capacitors MAL216055221E3-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

Buy Now Datasheet
Cap, 220Μf, 16V, 20%; Capacitance Vishay - 99Y1880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, 20%; Capacitance Vishay
99Y1880
Cap, 220Μf, 16V, 20%; Capacitance Vishay 99Y1880
CAP, 220µF, 16V, 20%; Capacitance:220µF; Voltage Rating:16V; Product Range:MAL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 220µF, 16V, 20%; Capacitance:220µF; Voltage Rating:16V; Product Range:MAL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216055221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216055221E3
Capacitors - Aluminum Electrolytic Capacitors MAL216055221E3
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800437 2800436 MAL216055221E3-ND 99Y1880 MAL216055221E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 220Μf, 16V, 20%; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details