Vishay Intertechnology, Inc. Aluminium Capacitors MAL216051479E3

Description
Vishay MAL216051479E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL216051479E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800434
Aluminium Capacitors 2800434
Vishay MAL216051479E3 Capacitor

Vishay MAL216051479E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800435
Aluminium Capacitors 2800435
Aluminium Capacitors Radial 47UF 50V

Aluminium Capacitors Radial 47UF 50V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL216051479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL216051479E3-ND
Aluminum Electrolytic Capacitors MAL216051479E3-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216051479E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216051479E3
Capacitors - Aluminum Electrolytic Capacitors MAL216051479E3
CAP ALUM 47UF 20% 50V RADIAL

CAP ALUM 47UF 20% 50V RADIAL

Supplier's Site
Cap, 47Μf, 50V, 20%; Capacitance Vishay - 99Y1878 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, 20%; Capacitance Vishay
99Y1878
Cap, 47Μf, 50V, 20%; Capacitance Vishay 99Y1878
CAP, 47µF, 50V, 20%; Capacitance:47µF; Voltage Rating:50V; Product Range:MAL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 47µF, 50V, 20%; Capacitance:47µF; Voltage Rating:50V; Product Range:MAL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800434 2800435 MAL216051479E3-ND MAL216051479E3 99Y1878
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 47Μf, 50V, 20%; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers