Vishay Precision Group Aluminium Capacitors MAL216050471E3

Description
Vishay MAL216050471E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL216050471E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800426
Aluminium Capacitors 2800426
Vishay MAL216050471E3 Capacitor

Vishay MAL216050471E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800427
Aluminium Capacitors 2800427
Aluminium Capacitors Radial 470uF 35V

Aluminium Capacitors Radial 470uF 35V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL216050471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL216050471E3-ND
Aluminum Electrolytic Capacitors MAL216050471E3-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216050471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216050471E3
Capacitors - Aluminum Electrolytic Capacitors MAL216050471E3
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site
Cap, 470Μf, 35V, 20% Rohs Compliant Vishay - 99Y1875 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 35V, 20% Rohs Compliant Vishay
99Y1875
Cap, 470Μf, 35V, 20% Rohs Compliant Vishay 99Y1875
CAP, 470µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 470µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800426 2800427 MAL216050471E3-ND MAL216050471E3 99Y1875
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Μf, 35V, 20% Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details