Vishay Precision Group Aluminium Capacitors MAL215990125E3

Description
159 PUL Snapin Aluminium Cap 315V 1000uF
Request a Quote Datasheet
Description
159 PUL Snapin Aluminium Cap 315V 1000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7492352P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7492352P
Aluminium Capacitors 7492352P
159 PUL Snapin Aluminium Cap 315V 1000uF

159 PUL Snapin Aluminium Cap 315V 1000uF

Supplier's Site
Aluminium Capacitors - 7492352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7492352
Aluminium Capacitors 7492352
Vishay MAL215990125E3 Capacitor

Vishay MAL215990125E3 Capacitor

Supplier's Site
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 1000 F, 20%, 315 V, 35 Mm, 220 Mohm Rohs Compliant Vishay - 44W8481 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 1000 F, 20%, 315 V, 35 Mm, 220 Mohm Rohs Compliant Vishay
44W8481
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 1000 F, 20%, 315 V, 35 Mm, 220 Mohm Rohs Compliant Vishay 44W8481
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 1000 F, 20%, 315 V, 35 mm, 220 mohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 1000 F, 20%, 315 V, 35 mm, 220 mohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7492352P 7492352 44W8481
Product Name Aluminium Capacitors Aluminium Capacitors Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 1000 F, 20%, 315 V, 35 Mm, 220 Mohm Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details