Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215977829E3

Description
82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.2Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.2Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215977829E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215977829E3-ND
Aluminum Electrolytic Capacitors MAL215977829E3-ND
82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.2Ohm @ 100Hz 5000 Hrs @ 105°C

82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.2Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
82 450V 22X35Mm 105 5000H Vishay - 22M7215 - Newark, An Avnet Company
Chicago, IL, United States
82 450V 22X35Mm 105 5000H Vishay
22M7215
82 450V 22X35Mm 105 5000H Vishay 22M7215
82 450V 22x35mm 105 5000h

82 450V 22x35mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215977829E3-ND 22M7215
Product Name Aluminum Electrolytic Capacitors 82 450V 22X35Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C713U016BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers