Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215976121E3

Description
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.6Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.6Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215976121E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215976121E3-ND
Aluminum Electrolytic Capacitors MAL215976121E3-ND
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.6Ohm @ 100Hz 5000 Hrs @ 105°C

120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.6Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215976121E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215976121E3
Capacitors - Aluminum Electrolytic Capacitors MAL215976121E3
CAP ALUM 120UF 20% 400V SNAP

CAP ALUM 120UF 20% 400V SNAP

Supplier's Site
120 400V 25X30Mm 105 5000H Vishay - 22M7191 - Newark, An Avnet Company
Chicago, IL, United States
120 400V 25X30Mm 105 5000H Vishay
22M7191
120 400V 25X30Mm 105 5000H Vishay 22M7191
120 400V 25x30mm 105 5000h

120 400V 25x30mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215976121E3-ND MAL215976121E3 22M7191
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 120 400V 25X30Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details