330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 320mOhm 5000 Hrs @ 105°C
Aluminum Electrolytic Cap 330uF 400V 20% Snap-In 35x35mm 1.4A 105C Product overview: MAL215966331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V, 1.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, 1.4A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215966331E3 can be used for catalog matching and distributor lookup.
POWER SNAP IN330 CAP UF400 VOLTS TOLERANCE -20 / 20%TEMP -25 / 105C
CAP ALUM 330UF 20% 400V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4364PHBK-ND | 58-MAL215966331E3 | 97C4691 | MAL215966331E3 |
| Product Name | Aluminum Electrolytic Capacitors | 330uF 400V 1.4A Capacitor | Power Snap In330 Cap Uf400 Volts Tolerance -20 / 20%temp -25 / 105C Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |