Vishay Precision Group Aluminum Electrolytic Capacitors MAL215959689E3

Description
68µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.22Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.22Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC2866-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC2866-ND
Aluminum Electrolytic Capacitors BC2866-ND
68µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.22Ohm @ 100Hz 5000 Hrs @ 105°C

68µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.22Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 68 F, 20%, 500 V Rohs Compliant Vishay - 06X5775 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 68 F, 20%, 500 V Rohs Compliant Vishay
06X5775
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 68 F, 20%, 500 V Rohs Compliant Vishay 06X5775
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 68 F, 20%, 500 V RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 68 F, 20%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215959689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215959689E3
Capacitors - Aluminum Electrolytic Capacitors MAL215959689E3
CAP ALUM 68UF 20% 500V SNAP

CAP ALUM 68UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2866-ND 06X5775 MAL215959689E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 68 F, 20%, 500 V Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details