Vishay Precision Group Aluminum Electrolytic Capacitors MAL215959121E3

Description
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC2860-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC2860-ND
Aluminum Electrolytic Capacitors BC2860-ND
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 100Hz 5000 Hrs @ 105°C

120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215959121E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215959121E3
Capacitors - Aluminum Electrolytic Capacitors MAL215959121E3
CAP ALUM 120UF 20% 500V SNAP

CAP ALUM 120UF 20% 500V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 120 F, 20%, 500 V Rohs Compliant Vishay - 06X5770 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 120 F, 20%, 500 V Rohs Compliant Vishay
06X5770
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 120 F, 20%, 500 V Rohs Compliant Vishay 06X5770
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 120 F, 20%, 500 V RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 120 F, 20%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL215959121E3
Aluminum Electrolytic Capacitors - Snap In MAL215959121E3
Aluminum Electrolytic Capacitors - Snap In 120uF 500V 20% 105C 3000H 25x40mm

Aluminum Electrolytic Capacitors - Snap In 120uF 500V 20% 105C 3000H 25x40mm

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2860-ND MAL215959121E3 06X5770 MAL215959121E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 120 F, 20%, 500 V Rohs Compliant Vishay Aluminum Electrolytic Capacitors - Snap In
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details