Vishay Precision Group 470uF 450V Capacitor MAL215957471E3

Description
470uF 450V Aluminum Electrolytic Capacitor, Snap-In, 210mR ESR Product overview: MAL215957471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215957471E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 450V Aluminum Electrolytic Capacitor, Snap-In, 210mR ESR Product overview: MAL215957471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215957471E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 450V Capacitor
58-MAL215957471E3
470uF 450V Capacitor 58-MAL215957471E3
470uF 450V Aluminum Electrolytic Capacitor, Snap-In, 210mR ESR Product overview: MAL215957471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215957471E3 can be used for catalog matching and distributor lookup.

470uF 450V Aluminum Electrolytic Capacitor, Snap-In, 210mR ESR Product overview: MAL215957471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215957471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4363PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4363PHBK-ND
Aluminum Electrolytic Capacitors 4363PHBK-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm 5000 Hrs @ 105°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 3052616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3052616
Aluminium Capacitors 3052616
159 PUL Snapin Aluminium Cap,450V,470uF

159 PUL Snapin Aluminium Cap,450V,470uF

Supplier's Site
CAP ALUM 470UF 20% 450V SNAP - 886-MAL215957471E3 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 470UF 20% 450V SNAP
886-MAL215957471E3
CAP ALUM 470UF 20% 450V SNAP 886-MAL215957471E3
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site
Capacitor Alum Elec, 470Uf, 450V; Capacitance Vishay - 18C4800 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 470Uf, 450V; Capacitance Vishay
18C4800
Capacitor Alum Elec, 470Uf, 450V; Capacitance Vishay 18C4800
CAPACITOR ALUM ELEC, 470UF, 450V; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Series Name:159 PUL-SI; Product Diameter:35mm; ESR:0.22ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 470UF, 450V; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Series Name:159 PUL-SI; Product Diameter:35mm; ESR:0.22ohm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 450 V, 35 Mm, 0.22 Ohm Rohs Compliant Vishay - 26M6409 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 450 V, 35 Mm, 0.22 Ohm Rohs Compliant Vishay
26M6409
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 450 V, 35 Mm, 0.22 Ohm Rohs Compliant Vishay 26M6409
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 470 F, 20%, 450 V, 35 mm, 0.22 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 470 F, 20%, 450 V, 35 mm, 0.22 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL215957471E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215957471E3
Aluminum Electrolytic Capacitors MAL215957471E3
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215957471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215957471E3
Capacitors - Aluminum Electrolytic Capacitors MAL215957471E3
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL215957471E3 4363PHBK-ND 3052616 886-MAL215957471E3 18C4800 26M6409 MAL215957471E3 MAL215957471E3
Product Name 470uF 450V Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors CAP ALUM 470UF 20% 450V SNAP Capacitor Alum Elec, 470Uf, 450V; Capacitance Vishay Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 450 V, 35 Mm, 0.22 Ohm Rohs Compliant Vishay Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details