Vishay Intertechnology, Inc. Aluminium Capacitors MAL215957331E3

Description
Aluminium Capacitors Snap In 450V 330uF
Request a Quote Datasheet
Description
Aluminium Capacitors Snap In 450V 330uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806809
Aluminium Capacitors 2806809
Aluminium Capacitors Snap In 450V 330uF

Aluminium Capacitors Snap In 450V 330uF

Supplier's Site
Aluminium Capacitors - 2806808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806808
Aluminium Capacitors 2806808
Vishay MAL215957331E3 Capacitor

Vishay MAL215957331E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4362PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4362PHBK-ND
Aluminum Electrolytic Capacitors 4362PHBK-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 300mOhm 5000 Hrs @ 105°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 300mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 330 F, 20%, 450 V, 35 Mm, 0.3 Ohm Rohs Compliant Vishay - 44W8478 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 330 F, 20%, 450 V, 35 Mm, 0.3 Ohm Rohs Compliant Vishay
44W8478
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 330 F, 20%, 450 V, 35 Mm, 0.3 Ohm Rohs Compliant Vishay 44W8478
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 330 F, 20%, 450 V, 35 mm, 0.3 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 330 F, 20%, 450 V, 35 mm, 0.3 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215957331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215957331E3
Capacitors - Aluminum Electrolytic Capacitors MAL215957331E3
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2806809 4362PHBK-ND 44W8478 MAL215957331E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 330 F, 20%, 450 V, 35 Mm, 0.3 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details