Vishay Precision Group Aluminium Capacitors MAL215956471E3

Description
Aluminium Capacitors Snap In 470uF 400V
Request a Quote Datasheet
Description
Aluminium Capacitors Snap In 470uF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806805
Aluminium Capacitors 2806805
Aluminium Capacitors Snap In 470uF 400V

Aluminium Capacitors Snap In 470uF 400V

Supplier's Site
Aluminium Capacitors - 2806804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806804
Aluminium Capacitors 2806804
Vishay MAL215956471E3 Capacitor

Vishay MAL215956471E3 Capacitor

Supplier's Site
Singapore, Singapore
470uF 400V Capacitor
58-MAL215956471E3
470uF 400V Capacitor 58-MAL215956471E3
470uF 400V Aluminum Electrolytic Capacitor, Snap-In, 10mm Pitch Product overview: MAL215956471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215956471E3 can be used for catalog matching and distributor lookup.

470uF 400V Aluminum Electrolytic Capacitor, Snap-In, 10mm Pitch Product overview: MAL215956471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215956471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL215956471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215956471E3-ND
Aluminum Electrolytic Capacitors MAL215956471E3-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 450mOhm @ 100Hz 5000 Hrs @ 105°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 450mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215956471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215956471E3
Capacitors - Aluminum Electrolytic Capacitors MAL215956471E3
CAP ALUM 470UF 20% 400V SNAP

CAP ALUM 470UF 20% 400V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 400 V, 35 Mm, 0.24 Ohm Rohs Compliant Vishay - 25M1862 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 400 V, 35 Mm, 0.24 Ohm Rohs Compliant Vishay
25M1862
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 400 V, 35 Mm, 0.24 Ohm Rohs Compliant Vishay 25M1862
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 470 F, 20%, 400 V, 35 mm, 0.24 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 470 F, 20%, 400 V, 35 mm, 0.24 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 55522744 - Radwell International
Willingboro, NJ, United States
Capacitor
55522744
Capacitor 55522744
CAPACITOR, SNAP-IN, ELECTROLYTIC, 470UF, 400V, 35X47 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP-IN, ELECTROLYTIC, 470UF, 400V, 35X47 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806805 58-MAL215956471E3 MAL215956471E3-ND MAL215956471E3 25M1862 55522744
Product Name Aluminium Capacitors 470uF 400V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 400 V, 35 Mm, 0.24 Ohm Rohs Compliant Vishay Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details