390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 390UF 20% 400V SNAP
390 400V 35x40mm 105 5000h
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL215956391E3-ND | MAL215956391E3 | 97C4667 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 390 400V 35X40Mm 105 5000H Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |