Vishay MAL215956121E3 Capacitor
Vishay MAL215956121E3 Capacitor
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.6Ohm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 120UF 20% 400V SNAP
CAP, ALU ELEC, 120UF, 400V, SNAP-IN; Capacitance:120µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes
CAP, ALU ELEC, 120UF, 400V, SNAP-IN; CAPACITANCE:120ªF; VOLTAGE RATING:400V; PRODUCT RANGE:159 PUL-SI SERIES; LIFETIME @ TEMPERATURE:5000 HOURS @ 105ªC; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Cap Aluminum Lytic 120uF 400V 20% (25 X 30mm) Snap-In 10mm 0.8 Ohm 760mA 5000h 105C Bulk
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2806802 | 4820PHBK-ND | MAL215956121E3 | 97C4662 | 111973712 | 886-MAL215956121E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 120Uf, 400V, Snap-In; Capacitance Vishay | Capacitor | Cap Aluminum Lytic 120uF 400V 20% (25 X 30mm) Snap-In 10mm 0.8 Ohm 760mA 5000h 105C Bulk |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -25 C (-13 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 C (-13 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |