Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215953221E3

Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.08Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.08Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215953221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215953221E3-ND
Aluminum Electrolytic Capacitors MAL215953221E3-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.08Ohm @ 100Hz 5000 Hrs @ 105°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.08Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
220 250V 25X25Mm 105 5000H Vishay - 97C4653 - Newark, An Avnet Company
Chicago, IL, United States
220 250V 25X25Mm 105 5000H Vishay
97C4653
220 250V 25X25Mm 105 5000H Vishay 97C4653
220 250V 25x25mm 105 5000h

220 250V 25x25mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215953221E3-ND 97C4653
Product Name Aluminum Electrolytic Capacitors 220 250V 25X25Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C663U016EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details