Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215952471E3

Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 505mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 505mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215952471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215952471E3-ND
Aluminum Electrolytic Capacitors MAL215952471E3-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 505mOhm @ 100Hz 5000 Hrs @ 105°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 505mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
470 200V 30X25Mm 105 5000H Vishay - 97C4648 - Newark, An Avnet Company
Chicago, IL, United States
470 200V 30X25Mm 105 5000H Vishay
97C4648
470 200V 30X25Mm 105 5000H Vishay 97C4648
470 200V 30x25mm 105 5000h

470 200V 30x25mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215952471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215952471E3
Capacitors - Aluminum Electrolytic Capacitors MAL215952471E3
CAP ALUM 470UF 20% 200V SNAP

CAP ALUM 470UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215952471E3-ND 97C4648 MAL215952471E3
Product Name Aluminum Electrolytic Capacitors 470 200V 30X25Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713211 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details