Vishay Precision Group Aluminum Electrolytic Capacitors MAL215952331E3

Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 730mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 730mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215952331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215952331E3-ND
Aluminum Electrolytic Capacitors MAL215952331E3-ND
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 730mOhm @ 100Hz 5000 Hrs @ 105°C

330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 730mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 330 F, 20%, 200 V, 22 Mm, 0.45 Ohm Rohs Compliant Vishay - 26M6406 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 330 F, 20%, 200 V, 22 Mm, 0.45 Ohm Rohs Compliant Vishay
26M6406
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 330 F, 20%, 200 V, 22 Mm, 0.45 Ohm Rohs Compliant Vishay 26M6406
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 330 F, 20%, 200 V, 22 mm, 0.45 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 330 F, 20%, 200 V, 22 mm, 0.45 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215952331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215952331E3
Capacitors - Aluminum Electrolytic Capacitors MAL215952331E3
CAP ALUM 330UF 20% 200V SNAP

CAP ALUM 330UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215952331E3-ND 26M6406 MAL215952331E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 330 F, 20%, 200 V, 22 Mm, 0.45 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details