Vishay Intertechnology, Inc. Aluminium Capacitors MAL215952152E3

Description
Aluminium Capacitors Snap In 200V 1500uF
Request a Quote Datasheet
Description
Aluminium Capacitors Snap In 200V 1500uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806801
Aluminium Capacitors 2806801
Aluminium Capacitors Snap In 200V 1500uF

Aluminium Capacitors Snap In 200V 1500uF

Supplier's Site
Aluminium Capacitors - 2806799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806799
Aluminium Capacitors 2806799
Vishay MAL215952152E3 Capacitor

Vishay MAL215952152E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215952152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215952152E3-ND
Aluminum Electrolytic Capacitors MAL215952152E3-ND
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 170mOhm @ 100Hz 5000 Hrs @ 105°C

1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 170mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 1500Uf, 200V; Capacitance Vishay - 18C4795 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1500Uf, 200V; Capacitance Vishay
18C4795
Capacitor Alum Elec, 1500Uf, 200V; Capacitance Vishay 18C4795
CAPACITOR ALUM ELEC, 1500UF, 200V; Capacitance:1500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1500UF, 200V; Capacitance:1500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Cap, 1500Μf, 200V, Alu Elec, Snap In; Capacitance Vishay - 25M1861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 200V, Alu Elec, Snap In; Capacitance Vishay
25M1861
Cap, 1500Μf, 200V, Alu Elec, Snap In; Capacitance Vishay 25M1861
CAP, 1500µF, 200V, ALU ELEC, SNAP IN; Capacitance:1500µF; Voltage Rating:200V; Product Range:-; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:35mm; Lead RoHS Compliant: Yes

CAP, 1500µF, 200V, ALU ELEC, SNAP IN; Capacitance:1500µF; Voltage Rating:200V; Product Range:-; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:35mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215952152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215952152E3
Capacitors - Aluminum Electrolytic Capacitors MAL215952152E3
CAP ALUM 1500UF 20% 200V SNAP

CAP ALUM 1500UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806801 MAL215952152E3-ND 18C4795 25M1861 MAL215952152E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec, 1500Uf, 200V; Capacitance Vishay Cap, 1500Μf, 200V, Alu Elec, Snap In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C623U020AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details