330uF 450V Aluminum Electrolytic Capacitor, Snap-In Product overview: MAL215947331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215947331E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitors Snap In 330uF 450V
Vishay MAL215947331E3 Capacitor
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 600mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 330UF 20% 450V SNAP
CAPACITOR ALUM ELEC, 330UF, 450V; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 330 F, 20%, 450 V, 30 mm, 0.3 ohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL215947331E3 | 2806798 | 4819PHBK-ND | MAL215947331E3 | 18C4793 | 44W8475 |
| Product Name | 330uF 450V Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 330Uf, 450V; Capacitance Vishay | Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 330 F, 20%, 450 V, 30 Mm, 0.3 Ohm Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Snap-In | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 C (-13 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 3.30E8 microF | 330 microF | 330 microF | 330 microF | 330 microF |