Vishay Precision Group 220uF 450V Capacitor MAL215947221E3

Description
220uF 450V Aluminum Electrolytic Capacitor, Snap-In, 10mm Pitch Product overview: MAL215947221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215947221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 450V Aluminum Electrolytic Capacitor, Snap-In, 10mm Pitch Product overview: MAL215947221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215947221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 450V Capacitor
58-MAL215947221E3
220uF 450V Capacitor 58-MAL215947221E3
220uF 450V Aluminum Electrolytic Capacitor, Snap-In, 10mm Pitch Product overview: MAL215947221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215947221E3 can be used for catalog matching and distributor lookup.

220uF 450V Aluminum Electrolytic Capacitor, Snap-In, 10mm Pitch Product overview: MAL215947221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215947221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4818PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4818PHBK-ND
Aluminum Electrolytic Capacitors 4818PHBK-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 740mOhm @ 100Hz 5000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 740mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 220 F, 20%, 450 V, 30 Mm, 0.42 Ohm Rohs Compliant Vishay - 25M1860 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 220 F, 20%, 450 V, 30 Mm, 0.42 Ohm Rohs Compliant Vishay
25M1860
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 220 F, 20%, 450 V, 30 Mm, 0.42 Ohm Rohs Compliant Vishay 25M1860
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 220 F, 20%, 450 V, 30 mm, 0.42 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 220 F, 20%, 450 V, 30 mm, 0.42 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215947221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215947221E3
Capacitors - Aluminum Electrolytic Capacitors MAL215947221E3
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL215947221E3 4818PHBK-ND 25M1860 MAL215947221E3
Product Name 220uF 450V Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 220 F, 20%, 450 V, 30 Mm, 0.42 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details