Vishay Precision Group Aluminum Electrolytic Capacitors MAL215946101E3

Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.98Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.98Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215946101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215946101E3-ND
Aluminum Electrolytic Capacitors 56-MAL215946101E3-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.98Ohm @ 100Hz 5000 Hrs @ 105°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.98Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7492361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7492361
Aluminium Capacitors 7492361
Vishay MAL215946101E3 Capacitor

Vishay MAL215946101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 7492361P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7492361P
Aluminium Capacitors 7492361P
159 PUL Snapin Aluminium Cap 400V 100uF

159 PUL Snapin Aluminium Cap 400V 100uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215946101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215946101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215946101E3
CAP ALUM 100UF 20% 400V SNAP

CAP ALUM 100UF 20% 400V SNAP

Supplier's Site
Capacitor Alum Elec, 100Uf, 400V; Capacitance Vishay - 18C4789 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 400V; Capacitance Vishay
18C4789
Capacitor Alum Elec, 100Uf, 400V; Capacitance Vishay 18C4789
CAPACITOR ALUM ELEC, 100UF, 400V; Capacitance:100µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:159 PUL-SI Series; Product Diameter:22mm; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 400V; Capacitance:100µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:159 PUL-SI Series; Product Diameter:22mm; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 100 F, 20%, 400 V, 22 Mm, 0.99 Ohm Rohs Compliant Vishay - 35M0621 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 100 F, 20%, 400 V, 22 Mm, 0.99 Ohm Rohs Compliant Vishay
35M0621
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 100 F, 20%, 400 V, 22 Mm, 0.99 Ohm Rohs Compliant Vishay 35M0621
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 100 F, 20%, 400 V, 22 mm, 0.99 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 100 F, 20%, 400 V, 22 mm, 0.99 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215946101E3-ND 7492361 7492361P MAL215946101E3 18C4789 35M0621
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 100Uf, 400V; Capacitance Vishay Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 100 F, 20%, 400 V, 22 Mm, 0.99 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101462U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers