Vishay Precision Group Aluminum Electrolytic Capacitors MAL215943681E3

Description
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215943681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215943681E3-ND
Aluminum Electrolytic Capacitors MAL215943681E3-ND
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 5000 Hrs @ 105°C

680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2806791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806791
Aluminium Capacitors 2806791
Aluminium Capacitors Snap In 680uF 250V

Aluminium Capacitors Snap In 680uF 250V

Supplier's Site
Aluminium Capacitors - 2806790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806790
Aluminium Capacitors 2806790
Vishay MAL215943681E3 Capacitor

Vishay MAL215943681E3 Capacitor

Supplier's Site
Capacitor Alum Elec, 680Uf, 250V; Capacitance Vishay - 18C4788 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 680Uf, 250V; Capacitance Vishay
18C4788
Capacitor Alum Elec, 680Uf, 250V; Capacitance Vishay 18C4788
CAPACITOR ALUM ELEC, 680UF, 250V; Capacitance:680µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:159 PUL-SI Series; Product Diameter:30mm; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 680UF, 250V; Capacitance:680µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:159 PUL-SI Series; Product Diameter:30mm; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, 159 Pul-Si Series, 680 F, 20%, 250 V, 30 Mm, 0.21 Ohm Rohs Compliant Vishay - 26M6401 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, 159 Pul-Si Series, 680 F, 20%, 250 V, 30 Mm, 0.21 Ohm Rohs Compliant Vishay
26M6401
Electrolytic Capacitor, 159 Pul-Si Series, 680 F, 20%, 250 V, 30 Mm, 0.21 Ohm Rohs Compliant Vishay 26M6401
Electrolytic Capacitor, 159 PUL-SI Series, 680 F, 20%, 250 V, 30 mm, 0.21 ohm RoHS Compliant: Yes

Electrolytic Capacitor, 159 PUL-SI Series, 680 F, 20%, 250 V, 30 mm, 0.21 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215943681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215943681E3
Capacitors - Aluminum Electrolytic Capacitors MAL215943681E3
CAP ALUM 680UF 20% 250V SNAP

CAP ALUM 680UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215943681E3-ND 2806791 18C4788 26M6401 MAL215943681E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitor Alum Elec, 680Uf, 250V; Capacitance Vishay Electrolytic Capacitor, 159 Pul-Si Series, 680 F, 20%, 250 V, 30 Mm, 0.21 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details