Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215943221E3

Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4355PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4355PHBK-ND
Aluminum Electrolytic Capacitors 4355PHBK-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm 5000 Hrs @ 105°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7492342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7492342
Aluminium Capacitors 7492342
Vishay MAL215943221E3 Capacitor

Vishay MAL215943221E3 Capacitor

Supplier's Site
Aluminium Capacitors - 7492342P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7492342P
Aluminium Capacitors 7492342P
159 PUL Snapin Aluminium Cap 250V 220uF

159 PUL Snapin Aluminium Cap 250V 220uF

Supplier's Site
Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay - 18C4787 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay
18C4787
Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay 18C4787
CAPACITOR ALUM ELEC, 220UF, 250V; Capacitance:220µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 250V; Capacitance:220µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215943221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215943221E3
Capacitors - Aluminum Electrolytic Capacitors MAL215943221E3
CAP ALUM 220UF 20% 250V SNAP

CAP ALUM 220UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4355PHBK-ND 7492342 7492342P 18C4787 MAL215943221E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers