Vishay Precision Group Aluminium Capacitors MAL215942681E3

Description
Vishay MAL215942681E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215942681E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806788
Aluminium Capacitors 2806788
Vishay MAL215942681E3 Capacitor

Vishay MAL215942681E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806789
Aluminium Capacitors 2806789
Aluminium Capacitors Snap In 680uF 200V

Aluminium Capacitors Snap In 680uF 200V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215942681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215942681E3-ND
Aluminum Electrolytic Capacitors MAL215942681E3-ND
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 5000 Hrs @ 105°C

680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 680Uf, 200V; Capacitance Vishay - 18C4786 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 680Uf, 200V; Capacitance Vishay
18C4786
Capacitor Alum Elec, 680Uf, 200V; Capacitance Vishay 18C4786
CAPACITOR ALUM ELEC, 680UF, 200V; Capacitance:680µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:159 PUL-SI Series; Product Diameter:25mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 680UF, 200V; Capacitance:680µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:159 PUL-SI Series; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site
Cap, 680Μf, 200V, Alu Elec, Snap In; Capacitance Vishay - 26M6399 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 200V, Alu Elec, Snap In; Capacitance Vishay
26M6399
Cap, 680Μf, 200V, Alu Elec, Snap In; Capacitance Vishay 26M6399
CAP, 680µF, 200V, ALU ELEC, SNAP IN; Capacitance:680µF; Voltage Rating:200V; Product Range:159 PUL-SI Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 680µF, 200V, ALU ELEC, SNAP IN; Capacitance:680µF; Voltage Rating:200V; Product Range:159 PUL-SI Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215942681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215942681E3
Capacitors - Aluminum Electrolytic Capacitors MAL215942681E3
CAP ALUM 680UF 20% 200V SNAP

CAP ALUM 680UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806788 MAL215942681E3-ND 18C4786 26M6399 MAL215942681E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec, 680Uf, 200V; Capacitance Vishay Cap, 680Μf, 200V, Alu Elec, Snap In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers