Vishay Precision Group 1000uF 200V Capacitor MAL215942102E3

Description
Alum Electrolytic Cap 1000uF 200V 20% Snap-In 30x45mm 235mR Product overview: MAL215942102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215942102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alum Electrolytic Cap 1000uF 200V 20% Snap-In 30x45mm 235mR Product overview: MAL215942102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215942102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF 200V Capacitor
58-MAL215942102E3
1000uF 200V Capacitor 58-MAL215942102E3
Alum Electrolytic Cap 1000uF 200V 20% Snap-In 30x45mm 235mR Product overview: MAL215942102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215942102E3 can be used for catalog matching and distributor lookup.

Alum Electrolytic Cap 1000uF 200V 20% Snap-In 30x45mm 235mR Product overview: MAL215942102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215942102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7492330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7492330
Aluminium Capacitors 7492330
Vishay MAL215942102E3 Capacitor

Vishay MAL215942102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 7492330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7492330P
Aluminium Capacitors 7492330P
159 PUL Snapin Aluminium Cap 200V 1000uF

159 PUL Snapin Aluminium Cap 200V 1000uF

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215942102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215942102E3-ND
Aluminum Electrolytic Capacitors MAL215942102E3-ND
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 235mOhm @ 100Hz 5000 Hrs @ 105°C

1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 235mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 1000Uf, 200V; Capacitance Vishay - 18C4785 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1000Uf, 200V; Capacitance Vishay
18C4785
Capacitor Alum Elec, 1000Uf, 200V; Capacitance Vishay 18C4785
CAPACITOR ALUM ELEC, 1000UF, 200V; Capacitance:1000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1000UF, 200V; Capacitance:1000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 1000 F, 20%, 200 V, 30 Mm, 0.17 Ohm Rohs Compliant Vishay - 26M6398 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 1000 F, 20%, 200 V, 30 Mm, 0.17 Ohm Rohs Compliant Vishay
26M6398
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 1000 F, 20%, 200 V, 30 Mm, 0.17 Ohm Rohs Compliant Vishay 26M6398
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 1000 F, 20%, 200 V, 30 mm, 0.17 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 1000 F, 20%, 200 V, 30 mm, 0.17 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215942102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215942102E3
Capacitors - Aluminum Electrolytic Capacitors MAL215942102E3
CAP ALUM 1000UF 20% 200V SNAP

CAP ALUM 1000UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL215942102E3 7492330 7492330P MAL215942102E3-ND 18C4785 26M6398 MAL215942102E3
Product Name 1000uF 200V Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec, 1000Uf, 200V; Capacitance Vishay Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 1000 F, 20%, 200 V, 30 Mm, 0.17 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Snap-In Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713263 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details