Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215936181E3

Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.17Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.17Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215936181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215936181E3-ND
Aluminum Electrolytic Capacitors MAL215936181E3-ND
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.17Ohm @ 100Hz 5000 Hrs @ 105°C

180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.17Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
180 400V 25X40Mm 105 5000H Vishay - 97C4623 - Newark, An Avnet Company
Chicago, IL, United States
180 400V 25X40Mm 105 5000H Vishay
97C4623
180 400V 25X40Mm 105 5000H Vishay 97C4623
180 400V 25x40mm 105 5000h

180 400V 25x40mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215936181E3-ND 97C4623
Product Name Aluminum Electrolytic Capacitors 180 400V 25X40Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details