The Electrolytic Capacitor, Snap-In, 159 PUL-SI Series, has a rated capacitance of 150 µF with a tolerance of ±20%. It operates at a rated voltage of 400 V and features a low equivalent series resistance (ESR) of 0.82 ohms. This capacitor is designed for high reliability and has a useful life of 3000 to 5000 hours at a temperature of 105 °C. It is suitable for applications such as solar PV inverters, industrial systems, and power supplies. The capacitor is RoHS compliant and comes in a compact 22 mm case size. Its snap-in design allows for easy installation in various electronic circuits.
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 5000 Hrs @ 105°C
Vishay MAL215936151E3 Capacitor
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 150 F, 20%, 400 V, 22 mm, 0.82 ohm RoHS Compliant: Yes
CAP ALUM 150UF 20% 400V SNAP
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL215936151E3-ND | 7492364 | 26M6396 | MAL215936151E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 150 F, 20%, 400 V, 22 Mm, 0.82 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |