470uF 250V Al Electrolytic Cap, Snap-In, 10mm Pitch, 0.27 Ohm ESR Product overview: MAL215933471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 250V, 0.27 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 250V, 0.27 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215933471E3 can be used for catalog matching and distributor lookup.
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 505mOhm @ 100Hz 5000 Hrs @ 105°C
Aluminium Capacitors Snap In 470uF 250V
Vishay MAL215933471E3 Capacitor
Manufacturer: Vishay
Win Source Part Number: 925145-MAL215933471E
Series: 159 PUL-SI
Operating Temperature Range: -25°C ~ 105°C
Features: 470 µF 250 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 505mOhm @ 100Hz 5000 Hrs @ 105°C
Package: Radial, Can - Snap-In
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Other Part Number: MAL215933471E3-ND, 4813PHBK
CAPACITOR ALUM ELEC, 470UF, 250V; Capacitance:470µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 470 F, 20%, 250 V, 25 mm, 0.27 ohm RoHS Compliant: Yes
CAP ALUM 470UF 20% 250V SNAP
CAP ALUM 470UF 20% 250V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL215933471E3 | 4813PHBK-ND | 2806784 | 925145-MAL215933471E3 | 18C4782 | 26M6395 | MAL215933471E3 | MAL215933471E3 |
| Product Name | 470uF 250V 0.27 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Capacitors - MAL215933471E3 | Capacitor Alum Elec, 470Uf, 250V; Capacitance Vishay | Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 250 V, 25 Mm, 0.27 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 C (-13 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |