Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215922681E3

Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 350mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 350mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215922681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215922681E3-ND
Aluminum Electrolytic Capacitors MAL215922681E3-ND
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 350mOhm @ 100Hz 5000 Hrs @ 105°C

680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 350mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215922681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215922681E3
Capacitors - Aluminum Electrolytic Capacitors MAL215922681E3
CAP ALUM 680UF 20% 200V SNAP

CAP ALUM 680UF 20% 200V SNAP

Supplier's Site
680 200V 25X45Mm 105 5000H Vishay - 22M7142 - Newark, An Avnet Company
Chicago, IL, United States
680 200V 25X45Mm 105 5000H Vishay
22M7142
680 200V 25X45Mm 105 5000H Vishay 22M7142
680 200V 25x45mm 105 5000h

680 200V 25x45mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215922681E3-ND MAL215922681E3 22M7142
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 680 200V 25X45Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details