Vishay Precision Group Aluminium Capacitors MAL215919151E3

Description
Aluminum Capacitor 150uF 25x45mm 2-Pin
Request a Quote Datasheet
Description
Aluminum Capacitor 150uF 25x45mm 2-Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1362711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1362711
Aluminium Capacitors 1362711
Aluminum Capacitor 150uF 25x45mm 2-Pin

Aluminum Capacitor 150uF 25x45mm 2-Pin

Supplier's Site
Aluminium Capacitors - 1361489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1361489
Aluminium Capacitors 1361489
Vishay MAL215919151E3 Capacitor

Vishay MAL215919151E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4852PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4852PHBK-ND
Aluminum Electrolytic Capacitors 4852PHBK-ND
150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 870mOhm @ 100Hz 5000 Hrs @ 105°C

150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 870mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 150Uf, 500V, Snap-In; Capacitance Vishay - 02AC2911 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 150Uf, 500V, Snap-In; Capacitance Vishay
02AC2911
Cap, Alu Elec, 150Uf, 500V, Snap-In; Capacitance Vishay 02AC2911
CAP, ALU ELEC, 150UF, 500V, SNAP-IN; Capacitance:150µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAP, ALU ELEC, 150UF, 500V, SNAP-IN; Capacitance:150µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 500V, Alu Elec, Snap-In; Capacitance Vishay - 02AC7560 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 500V, Alu Elec, Snap-In; Capacitance Vishay
02AC7560
Cap, 150Μf, 500V, Alu Elec, Snap-In; Capacitance Vishay 02AC7560
CAP, 150µF, 500V, ALU ELEC, SNAP-IN; Capacitance:150µF; Voltage Rating:500V; Product Range:159 PUL-SI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 150µF, 500V, ALU ELEC, SNAP-IN; Capacitance:150µF; Voltage Rating:500V; Product Range:159 PUL-SI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215919151E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215919151E3
Capacitors - Aluminum Electrolytic Capacitors MAL215919151E3
CAP ALUM 150UF 20% 500V SNAP

CAP ALUM 150UF 20% 500V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL215919151E3
Aluminum Electrolytic Capacitors - Snap In MAL215919151E3
Aluminum Electrolytic Capacitors - Snap In 150uF 500V 20% 105C 5000H 25x45mm

Aluminum Electrolytic Capacitors - Snap In 150uF 500V 20% 105C 5000H 25x45mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1362711 4852PHBK-ND 02AC2911 02AC7560 MAL215919151E3 MAL215919151E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, Alu Elec, 150Uf, 500V, Snap-In; Capacitance Vishay Cap, 150Μf, 500V, Alu Elec, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Snap-In Quick Connect, Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details