Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215887183E3

Description
18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 38mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 38mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215887183E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215887183E3-ND
Aluminum Electrolytic Capacitors MAL215887183E3-ND
18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 38mOhm @ 100Hz 5000 Hrs @ 105°C

18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 38mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215887183E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215887183E3
Capacitors - Aluminum Electrolytic Capacitors MAL215887183E3
CAP ALUM 18000UF 20% 40V SNAP

CAP ALUM 18000UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL215887183E3-ND MAL215887183E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1713236 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details