Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215869152E3

Description
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 180mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 180mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215869152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215869152E3-ND
Aluminum Electrolytic Capacitors MAL215869152E3-ND
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 180mOhm @ 100Hz 5000 Hrs @ 105°C

1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 180mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
1500 100V 25X40Mm 105 5000H Vishay - 22M7081 - Newark, An Avnet Company
Chicago, IL, United States
1500 100V 25X40Mm 105 5000H Vishay
22M7081
1500 100V 25X40Mm 105 5000H Vishay 22M7081
1500 100V 25x40mm 105 5000h

1500 100V 25x40mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215869152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215869152E3
Capacitors - Aluminum Electrolytic Capacitors MAL215869152E3
CAP ALUM 1500UF 20% 100V SNAP

CAP ALUM 1500UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215869152E3-ND 22M7081 MAL215869152E3
Product Name Aluminum Electrolytic Capacitors 1500 100V 25X40Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C633U025AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details