Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215867392E3

Description
3900µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 83mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 83mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215867392E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215867392E3-ND
Aluminum Electrolytic Capacitors MAL215867392E3-ND
3900µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 83mOhm @ 100Hz 5000 Hrs @ 105°C

3900µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 83mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215867392E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215867392E3
Capacitors - Aluminum Electrolytic Capacitors MAL215867392E3
CAP ALUM 3900UF 20% 40V SNAP

CAP ALUM 3900UF 20% 40V SNAP

Supplier's Site
3900 40V 25X30Mm 105 5000H Vishay - 22M7073 - Newark, An Avnet Company
Chicago, IL, United States
3900 40V 25X30Mm 105 5000H Vishay
22M7073
3900 40V 25X30Mm 105 5000H Vishay 22M7073
3900 40V 25x30mm 105 5000h

3900 40V 25x30mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215867392E3-ND MAL215867392E3 22M7073
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 3900 40V 25X30Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details