Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215852152E3

Description
1500µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 234mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 234mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215852152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215852152E3-ND
Aluminum Electrolytic Capacitors MAL215852152E3-ND
1500µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 234mOhm @ 100Hz 5000 Hrs @ 105°C

1500µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 234mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
1500 80V 22X35Mm 105 5000H Vishay - 22M7039 - Newark, An Avnet Company
Chicago, IL, United States
1500 80V 22X35Mm 105 5000H Vishay
22M7039
1500 80V 22X35Mm 105 5000H Vishay 22M7039
1500 80V 22x35mm 105 5000h

1500 80V 22x35mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215852152E3-ND 22M7039
Product Name Aluminum Electrolytic Capacitors 1500 80V 22X35Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details