Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215849472E3

Description
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4690PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4690PHBK-ND
Aluminum Electrolytic Capacitors 4690PHBK-ND
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 100Hz 5000 Hrs @ 105°C

4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215849472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215849472E3
Capacitors - Aluminum Electrolytic Capacitors MAL215849472E3
CAP ALUM 4700UF 20% 100V SNAP

CAP ALUM 4700UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 4690PHBK-ND MAL215849472E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details