Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215848562E3

Description
5600µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
5600µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215848562E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215848562E3-ND
Aluminum Electrolytic Capacitors MAL215848562E3-ND
5600µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm @ 100Hz 5000 Hrs @ 105°C

5600µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215848562E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215848562E3
Capacitors - Aluminum Electrolytic Capacitors MAL215848562E3
CAP ALUM 5600UF 20% 63V SNAP

CAP ALUM 5600UF 20% 63V SNAP

Supplier's Site
5600 63V 35X35Mm 105 5000H Vishay - 22M7028 - Newark, An Avnet Company
Chicago, IL, United States
5600 63V 35X35Mm 105 5000H Vishay
22M7028
5600 63V 35X35Mm 105 5000H Vishay 22M7028
5600 63V 35x35mm 105 5000h

5600 63V 35x35mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215848562E3-ND MAL215848562E3 22M7028
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 5600 63V 35X35Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details