Vishay Precision Group Aluminium Capacitors MAL215848103E3

Description
Capacitor Snap-in Series 158 10000uF 63V
Request a Quote Datasheet
Description
Capacitor Snap-in Series 158 10000uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8773715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8773715P
Aluminium Capacitors 8773715P
Capacitor Snap-in Series 158 10000uF 63V

Capacitor Snap-in Series 158 10000uF 63V

Supplier's Site
Aluminium Capacitors - 8773715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8773715
Aluminium Capacitors 8773715
Vishay MAL215848103E3 Capacitor

Vishay MAL215848103E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1731591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1731591
Aluminium Capacitors 1731591
Capacitor Snap-in Series 158 10000uF 63V

Capacitor Snap-in Series 158 10000uF 63V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215848103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215848103E3-ND
Aluminum Electrolytic Capacitors MAL215848103E3-ND
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 5000 Hrs @ 105°C

10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 10000Uf, 63V, Alu Elec, Snap-In Rohs Compliant Vishay - 69AH0855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Uf, 63V, Alu Elec, Snap-In Rohs Compliant Vishay
69AH0855
Cap, 10000Uf, 63V, Alu Elec, Snap-In Rohs Compliant Vishay 69AH0855
CAP, 10000UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 10000UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215848103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215848103E3
Capacitors - Aluminum Electrolytic Capacitors MAL215848103E3
CAP ALUM 10000UF 20% 63V SNAP

CAP ALUM 10000UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8773715P 8773715 MAL215848103E3-ND 69AH0855 MAL215848103E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 10000Uf, 63V, Alu Elec, Snap-In Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1711139 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details