Vishay Precision Group Aluminium Capacitors MAL215836103E3

Description
Capacitor Snap-in Series 158 10000uF 25V
Request a Quote Datasheet
Description
Capacitor Snap-in Series 158 10000uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8773703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8773703
Aluminium Capacitors 8773703
Capacitor Snap-in Series 158 10000uF 25V

Capacitor Snap-in Series 158 10000uF 25V

Supplier's Site
Aluminium Capacitors - 1731565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1731565
Aluminium Capacitors 1731565
Capacitor Snap-in Series 158 10000uF 25V

Capacitor Snap-in Series 158 10000uF 25V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215836103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215836103E3-ND
Aluminum Electrolytic Capacitors MAL215836103E3-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 64mOhm @ 100Hz 5000 Hrs @ 105°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 64mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 10000Uf, 25V, Alu Elec, Snap-In Rohs Compliant Vishay - 69AH0854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Uf, 25V, Alu Elec, Snap-In Rohs Compliant Vishay
69AH0854
Cap, 10000Uf, 25V, Alu Elec, Snap-In Rohs Compliant Vishay 69AH0854
CAP, 10000UF, 25V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 10000UF, 25V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 8773703 MAL215836103E3-ND 69AH0854
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 10000Uf, 25V, Alu Elec, Snap-In Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers